The LS-1800 and LS-1900 Series of Gems Sensors level switches will provide stability for general use in oils and water. Intermediate in size, these switches boast longevity and dependability to meet a big range of requirements. All models are highly reliable and excellent quality.
Stem & Mounting: Brass/Stainless Steel. Electrical Termination: No.18 AWG, 24Ë L, Polymeric Lead Wires
Device Type = Level Switch
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Stainless Steel
Cable Length = 600mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +110°C
Maximum Pressure = 150psi
Standards Met = CE, CSA, cULus Listed
Series = LS-1800
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 9073855 |
Maximum Operating Pressure | 150 psi (106 m H2O) |