The VEGAWELL S 51 submersible pressure sensor is a suspended pressure transmitter that provides continuous liquid level measurement. The submersible pressure transmitter has a ceramic measuring cell. (CERTEC®) The submersible pressure sensor is deigned to measure liquid within tanks, boreholes, open vented vessels and sumps. The cell of the suspended pressure sensor is durable and resistant to pressure shocks.
CERTEC® measuring cell highly accurate, yet resistant to shock and abrasion. Slender 22mm design. Standard 4.20 mA signal
Device Type = Sensor
Mounting Type = Suspension
Body Material = Stainless Steel
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Maximum Current = 20 mA
Series = VEGAWELL S 51
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7681980 |
Device Classification | Sensor Only |