RS Components, Ltd. 7681962

Description
Compact ultrasonic sensor for continuous level measurement. Suitable for the measurement of liquids and solids in virtually all industries, particularly in the water and waste water sector. Certificate No.: PTB 03 ATEX 2213X. Group & Category: II 1G, 1/2G, 2G EEx ia IIC T6 Transducer of PVDF with EPDM seal and integrated temperature sensor for correction of the running time. ECHOFOX signal processing with Fuzzy-Logic . Adjustment with PLICSOM (468-3514), HART handheld or PC (not supplied) Protection: IP66/IP67, cable entry M20 x 1.5, without plug connection . Measurement is independent to density, opacity, conductivity or dielectric constant of liquid . PLICSOM display/programming unit and clear cover are available separately, see stock nos.: 468-3514, 468-3508 & 493-6868 Device Type = Vibrating Rod Switch Output = Relay Maximum Current = 20 mA Hazardous Area Certification = ATEX Series = VEGASON 61
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7681962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact ultrasonic sensor for continuous level measurement. Suitable for the measurement of liquids and solids in virtually all industries, particularly in the water and waste water sector. Certificate No.: PTB 03 ATEX 2213X. Group & Category: II 1G, 1/2G, 2G EEx ia IIC T6 Transducer of PVDF with EPDM seal and integrated temperature sensor for correction of the running time. ECHOFOX signal processing with Fuzzy-Logic . Adjustment with PLICSOM (468-3514), HART handheld or PC (not supplied) Protection: IP66/IP67, cable entry M20 x 1.5, without plug connection . Measurement is independent to density, opacity, conductivity or dielectric constant of liquid . PLICSOM display/programming unit and clear cover are available separately, see stock nos.: 468-3514, 468-3508 & 493-6868 Device Type = Vibrating Rod Switch Output = Relay Maximum Current = 20 mA Hazardous Area Certification = ATEX Series = VEGASON 61

Compact ultrasonic sensor for continuous level measurement. Suitable for the measurement of liquids and solids in virtually all industries, particularly in the water and waste water sector.
Certificate No.: PTB 03 ATEX 2213X. Group & Category: II 1G, 1/2G, 2G EEx ia IIC T6
Transducer of PVDF with EPDM seal and integrated temperature sensor for correction of the running time. ECHOFOX signal processing with Fuzzy-Logic . Adjustment with PLICSOM (468-3514), HART handheld or PC (not supplied) Protection: IP66/IP67, cable entry M20 x 1.5, without plug connection . Measurement is independent to density, opacity, conductivity or dielectric constant of liquid . PLICSOM display/programming unit and clear cover are available separately, see stock nos.: 468-3514, 468-3508 & 493-6868
Device Type = Vibrating Rod
Switch Output = Relay
Maximum Current = 20 mA
Hazardous Area Certification = ATEX
Series = VEGASON 61

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7681962
Meter Technology Type Other (Such as tilt etc.)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7682038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
 - 7943430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
 - 519232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Mounting Options Top mount
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 7682019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Operating Temp -40 to 302 F (-40 to 150 C)
View Details