A unique design switch which keeps the pivot area free from the fluid making them ideal for use in hot drink vending machines etc. Drop float types for monitoring upper level and extended drop float types for monitoring lower level in a tank.
Float positioned below the switch in N/C position. Switch opens well before liquid level reaches the float pivot. Polypropylene and PPS are WRAS approved, products for use in hot and cold water. UL recognised (excludes 228-1964)
Device Type = Float
Mounting Type = Direct Mounting
Switch Output = Direct Load
Body Material = Polypropylene
Cable Length = 500mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +100°C
Maximum Current = 600 mA
Gasket Material = Nitrile
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 2281964 |
Meter Technology Type | Mechanical/magnetic Floats |