The OLS7 optical liquid level sensor designed for single point liquid measurement. Transistor output in this model means that the user can configure this to meet individual requirements.
External mounting with 1/4 InchNPT thread. Maximum pressure 7bar
Device Type = Optical Sensor
Mounting Type = Chassis Mount
Switch Output = Transistor
Body Material = Polysulfone
Cable Length = 250mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Maximum Current = 1 A
Maximum Pressure = 7bar
Series = OLS7
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7800337 |
Device Classification | Sensor Only |