Accuracy ±0.25% / Full Scale. Setting error offset <0.5% / Full scale . Reverse polarity protected. Operational life greater than 100 x10^6 Cycles
Device Type = Pressure
Mounting Type = Chassis Mount
Switch Output = 4-20mA
Body Material = Stainless Steel
Maximum DC Voltage = 32V
Maximum Current = 28 mA
Maximum Pressure = 50bar
Series = ILSE
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8697696 |
Maximum Operating Pressure | 725 psi (510 m H2O) |