Robust range of Ultrasonic level sensors provide the user with a non-contact continuous level solution. Thanks to the non-contact design, the Flowline EchoPod DL14 series is the ideal product for use within applications handling corrosive, sticky or dirty liquid. An embedded level controller within the DL14 series can reduce the price of installation, eliminating the cost of external hardware
Device Type = Ultrasonic Level Transmitter
Mounting Type = Vertical
Body Material = ABS, PC
Cable Length = 1.2m
Minimum Operating Temperature = -35°C
Maximum Operating Temperature = +60°C
Maximum DC Voltage = 24V
Maximum Current = 20 mA
Maximum Pressure = 2bar
Gasket Material = FKM
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1240111 |
Device Classification | Transmitter |