RS Components, Ltd. 7682000

Description
Ideal level switch for almost all bulk solids applications. It detects light bulk solids, even those down to 8 g/l, particularly well, the robust construction also makes it possible to use it in very heavy media. Easy set-up without adjustment. Product-independent switching point. Rugged sensor construction. Insensitive to build-up and statically charged products. Solid densities from 8 g/l reliably detected. Wear- and maintenance-free. External LED switch. Housing material PBT (plastic). Housing protection IP66/7. Typical applications are overfill and low level detection in media like grain, fine aggregates, sand and heavier powders such as cement and metal oxides Device Type = Vibrating Level Switch Mounting Type = Cable Switch Output = Relay Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C Maximum Current = 1 A dc, 3 A ac Maximum Pressure = 1.1bar Series = VEGAWAVE 61 Hazardous Area Certification = ATEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7682000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ideal level switch for almost all bulk solids applications. It detects light bulk solids, even those down to 8 g/l, particularly well, the robust construction also makes it possible to use it in very heavy media. Easy set-up without adjustment. Product-independent switching point. Rugged sensor construction. Insensitive to build-up and statically charged products. Solid densities from 8 g/l reliably detected. Wear- and maintenance-free. External LED switch. Housing material PBT (plastic). Housing protection IP66/7. Typical applications are overfill and low level detection in media like grain, fine aggregates, sand and heavier powders such as cement and metal oxides Device Type = Vibrating Level Switch Mounting Type = Cable Switch Output = Relay Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C Maximum Current = 1 A dc, 3 A ac Maximum Pressure = 1.1bar Series = VEGAWAVE 61 Hazardous Area Certification = ATEX

Ideal level switch for almost all bulk solids applications. It detects light bulk solids, even those down to 8 g/l, particularly well, the robust construction also makes it possible to use it in very heavy media.
Easy set-up without adjustment. Product-independent switching point. Rugged sensor construction. Insensitive to build-up and statically charged products. Solid densities from 8 g/l reliably detected. Wear- and maintenance-free. External LED switch. Housing material PBT (plastic). Housing protection IP66/7. Typical applications are overfill and low level detection in media like grain, fine aggregates, sand and heavier powders such as cement and metal oxides
Device Type = Vibrating Level Switch
Mounting Type = Cable
Switch Output = Relay
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C
Maximum Current = 1 A dc, 3 A ac
Maximum Pressure = 1.1bar
Series = VEGAWAVE 61
Hazardous Area Certification = ATEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7682000
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7943428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
 - 2356204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp 14 to 248 F (-10 to 120 C)
View Details
 - 4987349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 232 psi (163 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
 - 5395735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Capacitive/RF Admittance
Operating Temp -58 to 392 F (-50 to 200 C)
View Details