Dwyer Instruments OLS series optical level switch provides rapid response while employing no moving parts for stable process control. The bright red and green LEDâs indicate the presence or absence of liquid for true, local indication. The compact switch can be quickly mounted horizontally or vertically for each installation.
Device Type = Level Switch
Mounting Type = Horizontal, Vertical
Switch Output = NPN
Body Material = Polysulfone, Stainless Steel
Cable Length = 38in
Maximum Operating Temperature = +79.4°C
Maximum DC Voltage = 28V
Maximum Current = 100 mA
Maximum Pressure = 69bar
Current Rating = 35 mA
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 9069632 |
Maximum Operating Pressure | 1001 psi (704 m H2O) |