RS Components, Ltd. 3870341

Description
Capacitive fluid level sensor for the detection of maximum and minimum levels in vessels. Suitable for use with liquids, light solids and adhesive materials. Mountable vertically or horizontally. A/B detection modes, A, max. detection or overfill protection, B. min. detection or protection against dry running of pumps. LED for indication of switching mode. Integration time 0.5s. Adjustment free. Maximum product temperature: 80°C . PBT (Polyester) housing, IP66. Polypropylene probe. Thread Size, 1 ½in. BSP. Cable entry 1 x PG 13.5. Mounting kit available separately. Consists of 2mm stainless steel angle bracket (D150x H200 x W150mm) and polypropylene locknut Device Type = Capacitance Mounting Type = Horizontal, Vertical Switch Output = Relay Body Material = Polypropylene Minimum Operating Temperature = -30°C Maximum Operating Temperature = +80°C Maximum Current = 1 A dc, 3 A ac Series = VEGACAP 98
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3870341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Capacitive fluid level sensor for the detection of maximum and minimum levels in vessels. Suitable for use with liquids, light solids and adhesive materials. Mountable vertically or horizontally. A/B detection modes, A, max. detection or overfill protection, B. min. detection or protection against dry running of pumps. LED for indication of switching mode. Integration time 0.5s. Adjustment free. Maximum product temperature: 80°C . PBT (Polyester) housing, IP66. Polypropylene probe. Thread Size, 1 ½in. BSP. Cable entry 1 x PG 13.5. Mounting kit available separately. Consists of 2mm stainless steel angle bracket (D150x H200 x W150mm) and polypropylene locknut Device Type = Capacitance Mounting Type = Horizontal, Vertical Switch Output = Relay Body Material = Polypropylene Minimum Operating Temperature = -30°C Maximum Operating Temperature = +80°C Maximum Current = 1 A dc, 3 A ac Series = VEGACAP 98

Capacitive fluid level sensor for the detection of maximum and minimum levels in vessels. Suitable for use with liquids, light solids and adhesive materials. Mountable vertically or horizontally. A/B detection modes, A, max. detection or overfill protection, B. min. detection or protection against dry running of pumps. LED for indication of switching mode. Integration time 0.5s. Adjustment free. Maximum product temperature: 80°C . PBT (Polyester) housing, IP66. Polypropylene probe. Thread Size, 1 ½in. BSP. Cable entry 1 x PG 13.5. Mounting kit available separately. Consists of 2mm stainless steel angle bracket (D150x H200 x W150mm) and polypropylene locknut
Device Type = Capacitance
Mounting Type = Horizontal, Vertical
Switch Output = Relay
Body Material = Polypropylene
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +80°C
Maximum Current = 1 A dc, 3 A ac
Series = VEGACAP 98

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 3870341
Meter Technology Type Capacitive/RF Admittance
Unlock Full Specs
to access all available technical data

Similar Products

 - 4936830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 58.02 psi (40.83 m H2O)
Meter Technology Type Radar/Microwave
View Details
 - 519232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Mounting Options Top mount
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8842467 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7943424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method
Operating Temp -40 to 302 F (-40 to 150 C)
View Details