Accuracy ±0.25% / Full Scale. Setting error offset <0.5% / Full scale . Reverse polarity protected. Operational life greater than 100 x10^6 Cycles
Device Type = Pressure
Mounting Type = Chassis Mount
Switch Output = 0.5-4.5V
Body Material = Stainless Steel
Maximum DC Voltage = 32V
Maximum Pressure = 20bar
Series = ILSE
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8697693 |
Maximum Operating Pressure | 290 psi (204 m H2O) |