A compact brass bodied optical level sensor with excellent temperature and pressure capability. The ELS-950M features a water tight body, fused glass prism, and TPE insulated wiring and is ideal for harsh working conditions.
Device Type = Electro Optic
Mounting Type = Vertical/Horizontal
Switch Output = NO
Body Material = Brass
Cable Length = 6in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +110°C
Maximum DC Voltage = 12V
Maximum Pressure = 17bar
Current Rating = 10 mA
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1228430 |
Maximum Operating Pressure | 247 psi (174 m H2O) |