RS Components, Ltd. 8929331

Description
Emersons 3107 level transmitter uses ultrasonic pulse signal measurement to accurately determine liquid levels in broad range of applications. Constructed from tough UPVC and requiring minimal maintenance or installation time the 3107 ultrasonic level transmitter is ideally suited to harsh and exposed environments such as reservoirs, rivers, remote works, and effluent treatment plants. A choice of signal output is available either as a 4-20mA signal or using HART protocol with an internal sensor compensating for temperature effects to maintain accuracy. Device Type = Level Transmitter Mounting Type = Suspended Body Material = UVPC Cable Length = 20m Minimum Operating Temperature = -40°C Maximum Operating Temperature = +60°C Maximum DC Voltage = 30 (Hazardous area) V, 40 (Non-Hazardous area) V Maximum Current = 21.75 mA Maximum Pressure = 3bar Standards Met = ATEX, CE, CSA, EAC, FM, HART, IECEx, INMETRO, NEPSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8929331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emersons 3107 level transmitter uses ultrasonic pulse signal measurement to accurately determine liquid levels in broad range of applications. Constructed from tough UPVC and requiring minimal maintenance or installation time the 3107 ultrasonic level transmitter is ideally suited to harsh and exposed environments such as reservoirs, rivers, remote works, and effluent treatment plants. A choice of signal output is available either as a 4-20mA signal or using HART protocol with an internal sensor compensating for temperature effects to maintain accuracy. Device Type = Level Transmitter Mounting Type = Suspended Body Material = UVPC Cable Length = 20m Minimum Operating Temperature = -40°C Maximum Operating Temperature = +60°C Maximum DC Voltage = 30 (Hazardous area) V, 40 (Non-Hazardous area) V Maximum Current = 21.75 mA Maximum Pressure = 3bar Standards Met = ATEX, CE, CSA, EAC, FM, HART, IECEx, INMETRO, NEPSI

Emersons 3107 level transmitter uses ultrasonic pulse signal measurement to accurately determine liquid levels in broad range of applications. Constructed from tough UPVC and requiring minimal maintenance or installation time the 3107 ultrasonic level transmitter is ideally suited to harsh and exposed environments such as reservoirs, rivers, remote works, and effluent treatment plants. A choice of signal output is available either as a 4-20mA signal or using HART protocol with an internal sensor compensating for temperature effects to maintain accuracy.
Device Type = Level Transmitter
Mounting Type = Suspended
Body Material = UVPC
Cable Length = 20m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +60°C
Maximum DC Voltage = 30 (Hazardous area) V, 40 (Non-Hazardous area) V
Maximum Current = 21.75 mA
Maximum Pressure = 3bar
Standards Met = ATEX, CE, CSA, EAC, FM, HART, IECEx, INMETRO, NEPSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 8929331
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

 - 7621036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Mounting Options Top mount
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
 - 7682000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
 - 4194660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
 - 7682006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Operating Temp -40 to 302 F (-40 to 150 C)
View Details