The LS-3 Series of Gems sensors level switches. Ideal for shallow tanks or restricted spaces, or for any low-cost, high volume use. Easy to install, the LS-3 can be used either way up and is easy switched between normally closed open operation by reversing the float. With its compact size NPT threads, there is sure to be a switch for your application. All models are highly reliable and excellent quality.
Device Type = Float
Mounting Type = Vertical
Switch Output = SPST NC
Body Material = Polysulfone
Cable Length = 72in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +82.2°C
Maximum Pressure = 50psi
Standards Met = EU-directive 2011/65/EC
Series = LS-3
LS-3 Series Level Switch
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 1228388 | 02H4363 |
Product Name | Ls-3 Series Level Switch Gems Sensors | |
Maximum Operating Pressure | 50 psi (35.19 m H2O) |