M12 Electrical Connection. WRAS approved Versions available. N/O switching can be changed to N/c by inverting float. Manufactured in Nylon, PPS and Polypropylene with Nitrile seals
Device Type = Float
Mounting Type = Vertical
Switch Output = NO/NC
Body Material = Polypropylene
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +100°C
Maximum AC Voltage = 240V
Maximum DC Voltage = 120V
Maximum Current = 600 mA
Gasket Material = Nitrile
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8697567 |
Meter Technology Type | Mechanical/magnetic Floats |