Gems Sensors & Controls GEMS Float Switches 43765

Description
LS-270 Series Level Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GEMS Float Switches - 43765 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
43765
GEMS Float Switches 43765
LS-270 Series Level Switch

LS-270 Series Level Switch

Supplier's Site
 - 9073877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Being small and lightweight, the Gems sensors LS-270 series are stable in non-static, highly contaminated liquids. Equipped with Slosh shielding which minimises effects of turbulence and helps prevent interference by foreign material. Bracket-mounted to any convenient surface. All models are highly reliable and excellent quality. Bracket Mounting. Slosh Shield. Neoprene with waterproof connection Device Type = Level Switch Mounting Type = Vertical Switch Output = SPST NO Body Material = Stainless Steel Cable Length = 1.8m Minimum Operating Temperature = -40°C Maximum Operating Temperature = +60°C Standards Met = UL Series = LS-270

Being small and lightweight, the Gems sensors LS-270 series are stable in non-static, highly contaminated liquids. Equipped with Slosh shielding which minimises effects of turbulence and helps prevent interference by foreign material. Bracket-mounted to any convenient surface. All models are highly reliable and excellent quality.
Bracket Mounting. Slosh Shield. Neoprene with waterproof connection
Device Type = Level Switch
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Stainless Steel
Cable Length = 1.8m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +60°C
Standards Met = UL
Series = LS-270

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8775 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8775
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8775
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Copper Nickel; Output Current:-; Product Range:-; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Copper Nickel; Output Current:-; Product Range:-; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 43765 9073877 92C8775
Product Name GEMS Float Switches Liquid Level Sensor; Operating Pressure Max Gems Sensors
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Level Sensor - LFR SicWave - SICK
Specs
Device Classification Sensor Only
Measuring Range 1.18 inch (30 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level and Temperature Monitoring Switches - FlexSwitch® FLT93F - Fluid Components Intl. (FCI)
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details