Carlo Gavazzi CL series microprocessor based level controller for liquids with a wide sensitivity range (like sewage water, chemicals, salt water etc.). The controller has a separate output for alarm indication in case of a tank running dry or if an overflow condition occurs.
Conductive level controller. Adjustment of sensitivity. Low-voltage AC electrodes. Output 2x8A/250 VAC SPDT relay. LED indication for: Output ON and Power ON
Device Type = Conductive
Mounting Type = Plug
Switch Output = DPDT Relay
Body Material = NORYL PPO
Cable Length = 100m
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +50°C
Maximum Current = 8 A
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8592945 |
Meter Technology Type | Electrical Conductivity or Resistance |