The PLS series of float switches includes one of the smallest float switches available in the market at 29.5mm in length. Typical applications include water dispensers, tank monitoring systems, drinks vending machines, coffee makers and printing machines.
Top or bottom tank mounting. Polypropylene material suitable for water and dilute acids. Fitted with 300mm UL 1007, AWG 24 leads. Temperature range: -20 â +80 °C
Device Type = Float
Mounting Type = Vertical
Switch Output = Direct Load
Body Material = PP
Cable Length = 300mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +80°C
Maximum AC Voltage = 140V
Maximum DC Voltage = 200V
Maximum Current = 700 mA
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 519236 |
Meter Technology Type | Mechanical/magnetic Floats |