Radar transducer for fill level and volume measurement of liquids and slurries in storage and process vessels. One-piece polypropylene rod antenna. Simple installation and commissioning. Programming with intrinsically safe infra-red hand programming device
Device Type = Radar
Mounting Type = Vertical
Body Material = PBT
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Maximum Current = 20 mA
Maximum Pressure = 30bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 113705 |
Maximum Operating Pressure | 435 psi (306 m H2O) |