The Gems Sensors LS-7 series are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers a broad compatibility in water, oils and chemicals, making them suitable for various applications. All models are highly reliable and excellent quality.
Lead wire gauge: 22 AWG. Switch Rating: SPST 20 VA
Device Type = Level Switch
Mounting Type = Horizontal
Switch Output = SPST
Body Material = Polypropylene
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +107.2°C
Maximum Pressure = 6.8bar
Series = LS-7
Standards Met = CE, CSA, cULus Listed
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS-7 Series; Operating Pressure Range:0psi to 100psi RoHS Compliant: No
RS Components, Ltd. | Galco Industrial Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors |
Product Number | 9068153 | 160450 | 92C8714 |
Product Name | GEMS Float Switches | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Maximum Operating Pressure | 98.63 psi (69.41 m H2O) | 100 psi (70.38 m H2O) |