The Gems Sensors LS-7 series are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers a broad compatibility in water, oils and chemicals, making them suitable for various applications. All models are highly reliable and excellent quality.
Lead wire gauge: 22 AWG. Switch Rating: SPST 20 VA
Device Type = Float
Mounting Type = Horizontal
Switch Output = SPST NO/NC
Body Material = Versaplast
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +148.9°C
Maximum Pressure = 6.8bar
Series = LS-7
Standards Met = CE, cUL Recognized, UL Recognized File No E45168
Galco Industrial Electronics | RS Components, Ltd. | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 177100 | 1228394 |
Product Name | GEMS Float Switches | |
Media Type | Liquid |