The RSF100 series of compact vertically mounted float switches have a single switching point. The miniature float switches can be mounted at the top or bottom of the tank via a compression seal, so acess to the inside of the tank is not required.
Compact design with small diameter float. External mount via compression seal
Device Type = Float
Mounting Type = Vertical
Switch Output = NO/NC
Body Material = Polypropylene
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +100°C
Maximum AC Voltage = 240V
Maximum DC Voltage = 120V
Maximum Current = 600 mA
Gasket Material = Nitrile
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8697542 |
Meter Technology Type | Mechanical/magnetic Floats |