Professional range of LS-800-5 Series single point level switches from Gems Sensors. The bottle type LS-800-5 series level switches are ideal for large or small tanks or where the access to the inside is impractical. These units mount outside of the tank at the level actuation point. All models are highly reliable and excellent quality.
Device Type = Level Switch
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Brass
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +148.9°C
Maximum Pressure = 500psi
Standards Met = CE, CSA, cULus Listed
Series = LS-800-5
Bottle level switches can be mounted externally at the desired level point when access to the tank interior is not possible. Suitable for both large and small tanks they can be set for normally open or closed operation by inverting the float on its stem. Available with a brass, aluminium or stainless steel housing.
Device Type = Float
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = Brass
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +148.9°C
Maximum Pressure = 500psi
Standards Met = CE, CSA, CSA Listed File No. LR-30200, cULus, UL Recognized File No E45168
Series = LS-800-5
LS-800-5 Series Level Switch
LS-800-5 Series Level Switch
RS Components, Ltd. | RS Components, Ltd. | Galco Industrial Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors | Level Sensors |
Product Number | 9068248 | 1228412 | 172625 | 02H2911 |
Product Name | GEMS Float Switches | Ls-800-5 Series Level Switch Gems Sensors | ||
Maximum Operating Pressure | 500 psi (352 m H2O) | 500 psi (352 m H2O) | ||
Mounting Options | Top mount | Top mount | ||
Operating Temp | -40 to 300 F (-40 to 149 C) | -40 to 300 F (-40 to 149 C) |