Robust & reliable 26GHz pulse radar level transmitter from Flowline provides the user with continuous level measurement up to 10m. EchoPulse LR15 series is designed for use within a comprehensive range of applications, including corrosive and agitation media
Device Type = Pulse Radar Level Transmitter
Mounting Type = Flange Mount
Body Material = Aluminium
Minimum Operating Temperature = -60°C
Maximum Operating Temperature = +150°C
Maximum DC Voltage = 26V
Maximum Current = 20 mA
Maximum Pressure = 10.3bar
Gasket Material = Silicone
Series = LR15
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1240133 |
Device Classification | Transmitter |