Microswitch with switching ball, and can be used with any sequential circuit as long as the switching elements can be supported.
Cylinder Type for Small Apertures. Mercury Free Micro Switch with Switching Ball. Density: â¥0.8g/cm³. Polypropylene Float. Cable: 5m, 3 x 0.75mm². Dimensions: 29.2mm Diameter, 135mm Length
Device Type = Float
Mounting Type = Horizontal
Switch Output = Direct Load
Body Material = Polypropylene
Cable Length = 5m
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +90°C
Maximum Current = 1 A dc, 3 A ac
Maximum Pressure = 3bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 3502076 |
Maximum Operating Pressure | 43.51 psi (30.62 m H2O) |