LS-1900 CPVC Series Level Switch
Professional range of LS-74780 series single point level switches from Gems Sensors. The LS-74780 series level switches are suited for service and ideal for use in chemical and plating applications. All models are highly reliable and excellent quality.
Device Type = Float
Mounting Type = Vertical
Switch Output = SPST NO
Body Material = CPVC
Cable Length = 24in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +82.2°C
Maximum Pressure = 15psi
Standards Met = CE
Series = LS-7480
LIQUID LEVEL SENSOR; Operating Pressure Max:15psi; Sensor Body Material:CPVC (Chlorinated Polyvinylchloride); Output Current:-; Product Range:-; Body Material:Chlorinated
Galco Industrial Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors |
Product Number | 74780 | 1228402 | 02H4357 |
Product Name | GEMS Float Switches | Liquid Level Sensor; Operating Pressure Max Gems Sensors | |
Media Type | Liquid | Liquid |