Dwyer Instruments F6 series horizontal mount level switches are designed to mount through the wall of tanks and other vessels. Internally or externally mounted options are available.
Device Type = Level Switch
Mounting Type = Horizontal
Switch Output = SPST
Body Material = Polypropylene
Cable Length = 11.8in
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +80°C
Maximum AC Voltage = 240V
Maximum Pressure = 8bar
Current Rating = 170 mA
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 9069590 |
Maximum Operating Pressure | 116 psi (81.66 m H2O) |