Screw-in adapter wrench size 22. 3/8 inch thread. Connection cable PVC 3 x 0.5mm², 2 m long. Max. operating temperature 90 °C. Max. operating pressure 10 bar
Device Type = Electrode
Mounting Type = Vertical
Cable Length = 2m
Maximum Operating Temperature = +90°C
Maximum Pressure = 10bar
Gasket Material = PTFE
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 4635458 |
Maximum Operating Pressure | 145 psi (102 m H2O) |