Simens XPS series of ultrasonic transducers are suitable for both solid and liquid level measurement. Echomax transducers feature a narrow, highly sensitive beam with Siemens sonic intelligence (when used in conjunction with a Siemens transceiver) to provide accurate results without interference. Suitable for diverse range of mediums including solids, dusty solids, pellets, slurries and liquids.
PVDF, IP68 rated enclosure. Submergence detection (XPS-10 / XPS-15 ). 44 kHz frequency (30 kHz XPS-30). 6° Beam angle (12° XPS-10). Max range 10m (XPS-10), 15m (XPS-15), 30m (XPS-30). Internal temperature compensation. Self cleaning . Suitable for use indoors and outdoors
Device Type = Ultrasonic
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +95°C
Series = Echomax XPS
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8044137 |
Meter Technology Type | Ultrasonic/Sonic |