Dwyer Instruments FSW2 series free-floating cable level switch is a mercury-free counter-weighted floating switch. Designed for the automation of pumps, filling and draining of tanks, wells, and reservoirs. The FSW2 body is free of any irregularities making it ideal for use in sewage water applications. The polypropylene body consists of a double airtight chamber with high-pressure melted polypropylene seals to protect against infiltration.
High reliability. Mercury-free. Seamless installation . Counter-weighted body
Device Type = Float Switch
Mounting Type = Vertical
Switch Output = SPDT
Body Material = Polypropylene
Cable Length = 240.2in
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +50°C
Maximum AC Voltage = 250V
Maximum Pressure = 2bar
Standards Met = CE
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 9069604 |
Maximum Operating Pressure | 29.01 psi (20.41 m H2O) |