The Cynergy3 cable float switch are manufactured from 304 AISI stainless steel and can be used to control liquids up to a temperature of +130°C. The float switch is unaffected by condensation and humidity and the cable has a protective outer sheath to protect against high temperatures. The float switch contains a micro-switch with gold plated contacts that have a life cycle of up to 200,000 operations and is hermetical sealed inside the float for added protection. Installation can be through a side wall in the tank or from the top of the tank using a counterweight (provided).
Device Type = Float
Mounting Type = Cable Mount
Switch Output = NC
Body Material = Stainless Steel 304
Cable Length = 5m
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +130°C
Maximum DC Voltage = 60V
Maximum Current = 250 mA
Maximum Pressure = 4bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1242601 |
Maximum Operating Pressure | 58.02 psi (40.83 m H2O) |