Float Switches from Pepperl + Fuchs. Designed with a highly buoyant ball and to be used with any sequential circuit, because of the buoyancy it is ideally suited to low density liquids. The switch element is mercury free. The float switch is small in diameter, allowing users to fit into tap holes as small as G1. Switching is started by the rocking motion of the sensor.
Ball type for high buoyancy. Mercury free micro switch with switching ball. Density: â¥0.6g/cm³. Polypropylene float. Cable: 5m, 3 x 0.75mm². Dimensions: 86mm diameter
Device Type = Float
Mounting Type = Horizontal
Switch Output = Direct Load
Body Material = Polypropylene
Cable Length = 5m
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +90°C
Maximum Current = 1 A dc, 3 A ac
Maximum Pressure = 2bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 3502098 |
Maximum Operating Pressure | 29.01 psi (20.41 m H2O) |