Rosemounts 2160 vibrating level switch with wireless technology. Powered by a replaceable power module and with all he the features and benefits of Rosemounts wired point level measuring technology the2160 level switch is ideal for locations and applications that were too costly or inaccessible using wired .
Device Type = Fork Level Detector
Mounting Type = Side or Top Mount
Switch Output = Relay
Body Material = Aluminium
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C
Maximum Pressure = 100bar
Gasket Material = Non Asbestos Carbon Fibre
Series = Rosemount 2160
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8929366 |
Maximum Operating Pressure | 1450 psi (1021 m H2O) |