The VEGAVIB 61 point level switch measures the min. and max. level accurately and is an excellent choice for granular and coarse grained bulk solids. Extended version is ideal for top mounting as high level switching or side mounting through long nozzles.
For Use With Granules and Powders. Rod Design Helps to Avoid Product Build-Up. Green/Red LED Switch Indication and Device Monitoring. Maintenance and Wear-Free. Easy Set-Up Without Adjustment
Device Type = Sensor
Mounting Type = Cable
Switch Output = Relay
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C
Maximum Current = 1 A dc, 3 A ac
Maximum Pressure = 1.1bar
Series = VEGAVIB 61
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 7682031 |
Device Classification | Sensor Only |