General purpose range of optic leak and vibration sensors from Flowline provide the user with a reliable & robust sensing solution. Comes equipped with a 1A relay output and can be used with a variety of media such as sulfuric acid, water and diesel
NO/NC relay which can be selected via wiring method
Device Type = Vibration Level Switch
Mounting Type = Vertical
Switch Output = NO/NC
Body Material = PPS
Cable Length = 3m
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Maximum DC Voltage = 30V
Maximum Pressure = 10bar
Gasket Material = FKM
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 1240141 |
Maximum Operating Pressure | 145 psi (102 m H2O) |