RS Components, Ltd. 7761591

Description
The 72 series of relays from Finder are level control relays for conductive liquids. Sensitivity range (5 to 150) kî© adjustable. Delay time (0.5s or 7s) switch selectable. Emptying or filling functions switch selectable. DIN rail mounting Device Type = Electrode Mounting Type = Vertical Switch Output = Relay Cable Length = 15m Minimum Operating Temperature = 0°C Maximum Operating Temperature = +100°C Series = 72
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7761591 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 72 series of relays from Finder are level control relays for conductive liquids. Sensitivity range (5 to 150) kî© adjustable. Delay time (0.5s or 7s) switch selectable. Emptying or filling functions switch selectable. DIN rail mounting Device Type = Electrode Mounting Type = Vertical Switch Output = Relay Cable Length = 15m Minimum Operating Temperature = 0°C Maximum Operating Temperature = +100°C Series = 72

The 72 series of relays from Finder are level control relays for conductive liquids.
Sensitivity range (5 to 150) kΩ adjustable. Delay time (0.5s or 7s) switch selectable. Emptying or filling functions switch selectable. DIN rail mounting
Device Type = Electrode
Mounting Type = Vertical
Switch Output = Relay
Cable Length = 15m
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +100°C
Series = 72

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7761591
Meter Technology Type Other (Such as tilt etc.)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7682056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 14.5 psi (10.21 m H2O)
Meter Technology Type Capacitive/RF Admittance
Operating Temp 212 F (100 C)
View Details
 - 7682066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
 - 7682000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
 - 8929353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method
Operating Temp -40 to 302 F (-40 to 150 C)
View Details