Compact ultrasonic liquid level sensor with analogue current output for continuous measurement.
Housing material PBT (plastic), transducer PVDF. Measuring range 0.25 to 5m. M20x2 cable entry. Measurement is independent of density, opacity, conductivity or dielectric constant of liquid. Rugged, maintenance-free and accurate, uses Echofox technology. 2-wire version, also available in 4 wire and without integral display/programming unit. 3 bar maximum vessel pressure. Output 0-20mA or 4-20mA. Ingress protection IP66. All units are HART programmable. Intrinsically safe version available, see stock no. 613-3415
Device Type = Ultrasonic
Body Material = Plastic
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Maximum Current = 20 mA
Maximum Pressure = 2bar
Series = VEGASON 61
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 4683479 |
Maximum Operating Pressure | 29.01 psi (20.41 m H2O) |