Submersible level sensors are a simple way of measuring the level of liquids such as water, oils and non-aggressive chemicals. Typical applications include monitoring river levels, reservoirs, tank level, borehole levels and environmental monitoring. Submersible hydrostatic level sensors provide stable, reliable and repeatable measurements in situations when other level sensing technologies are impractical or not accurate enough. These sensors use piezo-resistive technology and a microprocessor based amplifier removing the need for adjustments and maintaining accurate and dependable readings. Supplied with traceable serial number and calibration certificate.
Accuracy <0.1% FS. 1mWG to 100mWG pressure range. Stainless Steel Casing. Reverse polarity protection
Device Type = Pressure
Mounting Type = Cable
Switch Output = 4-20mA
Body Material = Stainless Steel
Cable Length = 7m
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C
Maximum DC Voltage = 32V
Maximum Current = 28 mA
Maximum Pressure = 50bar
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8697630 |
Maximum Operating Pressure | 725 psi (510 m H2O) |