Pulse Electronics Corporation Arrays, Signal Transformers PF0552.473NLT

Description
Shielded 2 Coil Inductor Array 190µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 69mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 190µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 69mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PF0552.473NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PF0552.473NLT-ND
Arrays, Signal Transformers PF0552.473NLT-ND
Shielded 2 Coil Inductor Array 190µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 69mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard

Shielded 2 Coil Inductor Array 190µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 69mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0552.473NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details