Pulse Electronics Corporation Inductors PE-54037SNL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-54037SNL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1354620-PE-54037SNL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1354620-PE-54037SNL
Inductors, Coils, Chokes - Fixed Inductors 1354620-PE-54037SNL
Win Source Part Number: 1354620-PE-54037SNL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 33 pct. Type: Toroidal MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Bulk Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm) Height - Seated (Max): 0.400" (10.16mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 114 µH Current Rating (Amps): 2.22 A Shielding: Shielded DC Resistance (DCR): 100mOhm

Win Source Part Number: 1354620-PE-54037SNL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 33 pct.
Type: Toroidal
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Bulk
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm)
Height - Seated (Max): 0.400" (10.16mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 114 µH
Current Rating (Amps): 2.22 A
Shielding: Shielded
DC Resistance (DCR): 100mOhm

Buy Now Datasheet
Fixed Inductors - 553-1420-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1420-ND
Fixed Inductors 553-1420-ND
114µH Shielded Toroidal Inductor 2.22A 100mOhm Nonstandard

114µH Shielded Toroidal Inductor 2.22A 100mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-54037SNL 1354620-PE-54037SNL 553-1420-ND
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 114 microH 114 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567589 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details