PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
FIXED IND 5.1UH 5.4A 17.7MOHM SM Product overview: PE-53651NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1UH, 5.4A, 17.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.1UH, 5.4A, 17.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53651NL can be used for catalog matching and distributor lookup.
5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard
Win Source Part Number: 1084510-PE-53651NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLIC
Type: Toroidal
Package: Bulk
Shielding: Unshielded
Inductance: 5.1 µH
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 30
Mounting: SMD (SMT)
Package / Case: Nonstandard
DC Resistance (DCR): 17.7mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm)
Alternative Parts (Cross-Reference): SDR1307-8R2ML; SDR1307-6R8ML; SDR2207-8R2ML; NS10165T6R8NNV; NS10155T6R8NNV; ASPI-0630LR-6R8M-T15
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-1380,PE53651NL
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53651NL | 71-PE-53651NL | 553-1380-ND | 1084510-PE-53651NL |
| Product Name | Inductors | 5.1UH 5.4A 17.7MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Range | 7.5 microH | 5.1 microH | 5.1 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |