25.9µH Unshielded Toroidal Inductor 5.1A 32mOhm Max Nonstandard
25.9µH Unshielded Toroidal Inductor 5.1A 32mOhm Max Nonstandard
25.9µH Unshielded Toroidal Inductor 5.1A 32mOhm Max Nonstandard
FIXED IND 25.9UH 5.1A 32MOHM SMD Product overview: PE-53653NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.9UH, 5.1A, 32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.9UH, 5.1A, 32MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53653NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236825-PE-53653NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
INDUCTOR, NL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-3834-1-ND | 71-PE-53653NLT | 1236825-PE-53653NLT | 55AC2859 |
| Product Name | Fixed Inductors | SMD 25.9UH 5.1A 32MOHM Inductor and Choke | Fixed Inductors - PE-53653NLT | Inductor, Nl Rohs Compliant Pulse Electronics |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Technology | Toroid | Toroidal | ||
| Configuration | Fixed |