Pulse Electronics Corporation Fixed Inductors PG0087.472NLT

Description
4.7µH Shielded Inductor 1.75A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.75A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0087.472NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0087.472NLT-ND
Fixed Inductors PG0087.472NLT-ND
4.7µH Shielded Inductor 1.75A 70mOhm Max Nonstandard

4.7µH Shielded Inductor 1.75A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PG0087.472NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Surface Mount Inductors - 2469819 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details