Pulse Electronics Corporation Inductors PG0702.682NL

Description
PG0702 Round Wire SMT Inductor Series, up to 60 Amps
Request a Quote Datasheet
Description
PG0702 Round Wire SMT Inductor Series, up to 60 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0702.682NL
PG0702 Round Wire SMT Inductor Series, up to 60 Amps

PG0702 Round Wire SMT Inductor Series, up to 60 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3126-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3126-ND
Fixed Inductors 553-3126-ND
6.8µH Shielded Wirewound Inductor 8.5A 7.7mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 8.5A 7.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - PG0702.682NL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PG0702.682NL
Fixed Inductors PG0702.682NL
FIXED IND 6.8UH 8.5A 7.7MOHM SMD

FIXED IND 6.8UH 8.5A 7.7MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0702.682NL 553-3126-ND PG0702.682NL
Product Name Inductors Fixed Inductors Fixed Inductors
Inductance Range 6.8 microH 6.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details