Pulse Electronics Corporation Inductors PG0926.722NL

Description
PG0926 Round Wire SMT Inductor Series, up to 44 Amps
Request a Quote Datasheet
Description
PG0926 Round Wire SMT Inductor Series, up to 44 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0926.722NL
PG0926 Round Wire SMT Inductor Series, up to 44 Amps

PG0926 Round Wire SMT Inductor Series, up to 44 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3148-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3148-ND
Fixed Inductors 553-3148-ND
7.2µH Unshielded Wirewound Inductor 12A 7mOhm Nonstandard

7.2µH Unshielded Wirewound Inductor 12A 7mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0926.722NL 553-3148-ND
Product Name Inductors Fixed Inductors
Inductance Range 7.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N7 0402DC-3N7XJRW , 0402DC-3N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details