Pulse Electronics Corporation Inductors PF0560.103NL

Description
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
Request a Quote Datasheet
Description
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0560.103NL
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A

PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A

Supplier's Site Datasheet
SMD 10UH 3.8A 35 MOHM Inductor and Choke - 71-PF0560.103NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.8A 35 MOHM Inductor and Choke
71-PF0560.103NL
SMD 10UH 3.8A 35 MOHM Inductor and Choke 71-PF0560.103NL
FIXED IND 10UH 3.8A 35 MOHM SMD Product overview: PF0560.103NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.8A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.8A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PF0560.103NL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.8A 35 MOHM SMD Product overview: PF0560.103NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.8A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.8A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PF0560.103NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383147-PF0560.103NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383147-PF0560.103NL
Inductors, Coils, Chokes - Fixed Inductors 1383147-PF0560.103NL
Win Source Part Number: 1383147-PF0560.103NL Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0560NL Type: Wirewound Package: Tray Shielding: Shielded Size / Dimension: 0.409" L x 0.406" W (10.40mm x 10.30mm) Inductance: 10 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 90 pcs Tolerance: ±30% Frequency - Self Resonant: 25MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Current - Saturation (Isat): 4.4A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383147-PF0560.103NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PF0560NL
Type: Wirewound
Package: Tray
Shielding: Shielded
Size / Dimension: 0.409" L x 0.406" W (10.40mm x 10.30mm)
Inductance: 10 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 90 pcs
Tolerance: ±30%
Frequency - Self Resonant: 25MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse
Current - Saturation (Isat): 4.4A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 553-3047-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3047-ND
Fixed Inductors 553-3047-ND
10µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0560.103NL 71-PF0560.103NL 1383147-PF0560.103NL 553-3047-ND
Product Name Inductors SMD 10UH 3.8A 35 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 10 microH 10 microH 10 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details