Pulse Electronics Corporation Fixed Inductors PG0077.801NLT

Description
800nH Unshielded Inductor 35A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
800nH Unshielded Inductor 35A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2035-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2035-2-ND
Fixed Inductors 553-2035-2-ND
800nH Unshielded Inductor 35A 1.3mOhm Max Nonstandard

800nH Unshielded Inductor 35A 1.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 35A 1.3 MOHM Inductor and Choke - 71-PG0077.801NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35A 1.3 MOHM Inductor and Choke
71-PG0077.801NLT
SMD 35A 1.3 MOHM Inductor and Choke 71-PG0077.801NLT
FIXED IND 800NH 35A 1.3 MOHM SMD Product overview: PG0077.801NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A, 1.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35A, 1.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0077.801NLT can be used for catalog matching and distributor lookup.

FIXED IND 800NH 35A 1.3 MOHM SMD Product overview: PG0077.801NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A, 1.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35A, 1.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0077.801NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PG0077.801NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PG0077.801NLT
Fixed Inductors PG0077.801NLT
FIXED IND 800NH 35A 1.3 MOHM SMD

FIXED IND 800NH 35A 1.3 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2035-2-ND 71-PG0077.801NLT PG0077.801NLT
Product Name Fixed Inductors SMD 35A 1.3 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0013 ohms 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details