Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791642-PE-53661NLT
Series: SLIC
Packaging: Reel package
Type: Toroidal
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 8A
Shielding: Unshielded
Inductance: 2.5μH
Mounting: SMD
Family Name: SLIC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.3 mOhm Max
Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm)
Height - Seated (Maximum): 0.360" (9.14mm)
Alternative Parts (Cross-Reference): L-15318; HM7780003LFTR; HM77-31007; HM77-80003TR;
Introduction Date: April 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
FIXED IND 2.5UH 8A 8.3 MOHM SMD Product overview: PE-53661NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 8A, 8.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 8A, 8.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53661NLT can be used for catalog matching and distributor lookup.
2.5µH Unshielded Toroidal Inductor 8A 8.3mOhm Max Nonstandard
2.5µH Unshielded Toroidal Inductor 8A 8.3mOhm Max Nonstandard
2.5µH Unshielded Toroidal Inductor 8A 8.3mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 791642-PE-53661NLT | 71-PE-53661NLT | 553-PE-53661NLTTR-ND |
| Product Name | Fixed Inductors - PE-53661NLT | SMD 2.5UH 8A 8.3 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | ||
| Inductance Range | 2.5 microH | 2.5 microH | |
| DCR | 0.0083 ohms | 0.0083 ohms |