Pulse Electronics Corporation Inductors PG0255.182NL

Description
PG0255 SMT Flat Coil Inductor Series up to 30A
Request a Quote Datasheet
Description
PG0255 SMT Flat Coil Inductor Series up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0255.182NL
PG0255 SMT Flat Coil Inductor Series up to 30A

PG0255 SMT Flat Coil Inductor Series up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-3654-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3654-ND
Fixed Inductors 553-3654-ND
1.8µH Shielded Wirewound Inductor 16A 5mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 16A 5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0255.182NL 553-3654-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details