Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1237101-PF0560.104NL
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
100µH Shielded Wirewound Inductor 1.25A 304mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.25A 304mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.25A 304mOhm Max Nonstandard
FIXED IND 100UH 1.25A 304MOHM SM Product overview: PF0560.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.25A, 304MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.25A, 304MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PF0560.104NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1237101-PF0560.104NLT | 553-1754-1-ND | 71-PF0560.104NLT |
| Product Name | Fixed Inductors - PF0560.104NLT | Fixed Inductors | 100UH 1.25A 304MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Wirewound | Wirewound | |
| Configuration | Fixed | ||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) |